60940-2 PCB Terminals by TE Connectivity

058 PIN REC 24-20 SN/BECU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.12
12,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Thickness 80µin
Plating Material Tin
Stud Hole No
Terminal Angle Straight
Terminal Orientation Straight
Underplating Material Copper
Mating Pin Diameter 1.47mm, .058in
Terminal & Splice Type Receptacle
Terminal Type Receptacle
Contact Plating Material Tin
Wire Size 24 – 20AWG, .2 – .6mm²
Wire Insulation Diameter (Max) .09in, 2.29mm
Receptacle Terminal Stock Thickness .01in, .25mm
Accepts Wire Insulation Diameter Range 1.52 – 2.29mm, .06 – .09in
PCB Hole Diameter .161in, 3.1mm
Wire Insulation Support With
Comment Machine applied applicator required.
Packaging Method Box
Packaging Quantity 12000
Terminates To Wire & Cable
Mounting Style Stud Mount
Termination Method Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Headers&Wire Housings 058 PIN REC 24-20 SN/BECU | Rapid Electronics
TE Connectivity 058 PIN REC 24-20 SN/BECU Connector Acce | Distrelec
CRIMP TERMINALS - BULLET | Farnell
058 Pin Rec 24-20 Sn/Becu Rohs Compliant: Yes |Amp Te Connectivity 60940-2 | Newark Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60940-2?

Additional datasheets, footprints and schematics for 60940-2 are listed on our Part Details page. You can also find images and similar parts to 60940-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60940-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60940-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60940-2 fall under?

The 60940-2 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60940-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60940-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 60940-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60940-2 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 60940-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60940-2 often in real-time on the comparison pages.

What if I can't find stock of 60940-2?

You can fill out our help required form which you can use to request a quote for 60940-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay