60922-5 PCB Terminals by TE Connectivity

FASTON .205 (5.21 MM) TAB TPCRS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.21
8,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for TE Store
TE Store
from US$0.29
-
Buy Now

Specifications

Plating Material Tin
Plating Thickness 80µin
Stud Hole Yes
Terminal Angle Straight
Terminal & Splice Type Tab
Terminal Orientation Straight
Terminal Type Tab
Mating Tab Thickness .032in, .81mm
Mating Tab Width .205in, 5.21mm
PCB Hole Diameter 4.11mm, .122in
Receptacle Terminal Stock Thickness .81mm, .032in
Stud Diameter 3.68mm, .145in
Packaging Quantity 1000
Packaging Method Bag
Mounting Style Stud Mount
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -22 – 230°F, -30 – 110°C

Alternative Descriptions

205 Fast Test Tab 032Tpcrs Rohs Compliant: Yes |Amp Te Connectivity 60922-5 | Newark Electronics
Quick Disconnect Terminal M Loose Piece | Avnet America
Special Order: FASTON .205 SERIES (5.2 MM) TAB TPST PCB Terminal Type: Tab Mating Tab Width: .205 in Mating Tab Width: 5.21 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .205" 5.21 mm .032" | PCB Terminal | Part Number: 60922-5 | Internal Number: 60922-5 | .205" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60922-5?

Additional datasheets, footprints and schematics for 60922-5 are listed on our Part Details page. You can also find images and similar parts to 60922-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60922-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60922-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60922-5 fall under?

The 60922-5 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60922-5 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60922-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 60922-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60922-5 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 60922-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60922-5 often in real-time on the comparison pages.

What if I can't find stock of 60922-5?

You can fill out our help required form which you can use to request a quote for 60922-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay