Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Width | 5.21mm, .205in |
PCB Hole Diameter | .125in, 3.25mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Thickness | .51mm, .02in |
Stud Diameter | 3.68mm, .145in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
205 Fast Test Tab .020Br Rohs Compliant: Yes |Amp Te Connectivity 60921-1 | Newark Electronics |
Quick Disconnect Adapter Terminal M/M 32.41mm 7.49mm Loose Piece | Avnet America |
FASTON .205 SERIES (5.21 MM) TAB BR | Farnell |
Where can I find additional details, specifications and documents for a 60921-1?
Additional datasheets, footprints and schematics for 60921-1 are listed on our Part Details page. You can also find images and similar parts to 60921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60921-1 fall under?
The 60921-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60921-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60921-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60921-1 often in real-time on the comparison pages.
What if I can't find stock of 60921-1?
You can fill out our help required form which you can use to request a quote for 60921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.