Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
11,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
31,000
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
31,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
11,990
in stock
|
Buy Now | |
element14
from US$0.29
|
11,990
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now |
Plating Thickness | 80µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | Yes |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Stud Diameter | 3.68mm, .145in |
PCB Hole Diameter | 3.18mm, .128in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
TE Connectivity - AMP PCB Terminal 187 FASTON TAB TPBR | Distrelec |
Faston .187 Series (4.8 Mm) Tab Br Rohs Compliant: Yes |Amp Te Connectivity 60920-5 | Newark Electronics |
FASTON .187 SERIES (4.8 MM) TAB BR | Farnell |
FASTON .187 SERIES (4.8 MM) TA | TTI Europe |
Quick Disconnect Terminal M/M 32.41mm Tin Loose Piece | Avnet America |
FASTON .187 SERIES (4.8 MM) TAB BR | TE Connectivity 60920-5 | RS Americas |
Special Order: 187 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 60920-5 | Internal Number: 60920-5 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 60920-5?
Additional datasheets, footprints and schematics for 60920-5 are listed on our Part Details page. You can also find images and similar parts to 60920-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60920-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60920-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60920-5 fall under?
The 60920-5 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60920-5 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60920-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 60920-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60920-5 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60920-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60920-5 often in real-time on the comparison pages.
What if I can't find stock of 60920-5?
You can fill out our help required form which you can use to request a quote for 60920-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.