Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.28
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
1,315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
438
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
358
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
224
in stock
|
Buy Now | |
element14
from US$1.80
|
224
in stock
|
Buy Now | |
Farnell
from US$1.19
|
224
in stock
|
Buy Now | |
Carlton-Bates
from US$1.22
|
-
|
Buy Now | |
Distrelec
from US$16.60
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Tin Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Solder |
BANANA JACK | Heilind Electronics |
Fully Insulated Brass Tin Plate Black Color Banana Jack | Future Electronics |
Banana Jack Insulated Panel Mount .937 L OD .433 Nylon-Black Brass/Nickel | Keystone Electronics 6092 | RS Americas |
Banana Jack, Solder, Black | Newark Electronics |
BANANA JACK, SOLDER, BLACK | element14 |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks INSUL BANNA JACK BLK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Tactical Use Light |
---|---|
Light Source | LED |
Lumen Output | 600lm |
Power Source | AA Batteries x 1 |
Flashlight Body Material | Aluminium |
Where can I find additional details, specifications and documents for a 6092?
Additional datasheets, footprints and schematics for 6092 are listed on our Part Details page. You can also find images and similar parts to 6092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6092 fall under?
The 6092 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 6092 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6092 you can contact the distributor directly for product support, shipping queries etc.
Is the 6092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6092 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 6092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6092 often in real-time on the comparison pages.
What if I can't find stock of 6092?
You can fill out our help required form which you can use to request a quote for 6092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.