609176003021199 Part Information
Details for 609176003021199 by AVX Corporation
Cable Leads & Connectors>Connectors>Connector Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1470 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Strain Relief Cap |
For Use With | 3 Pos 20-18 AWG 9176 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 2.1mm |
No. of Contacts | 3Contacts |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 609176003021199?
Additional datasheets, footprints and schematics for 609176003021199 are listed in our Part Details tab. You can also find the 609176003021199 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609176003021199 in the Pricing & Inventory tab next to part details. You can view 609176003021199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609176003021199 fall under?
The 609176003021199 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 609176003021199 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609176003021199 you can contact the distributor directly for product support, shipping queries etc.
Is the 609176003021199 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 609176003021199 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 609176003021199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609176003021199 often in real-time on the comparison pages.
What if I can't find stock of 609176003021199?
You can fill out our help required form which you can use to request a quote for 609176003021199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.