Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cap |
---|---|
For Use With | 3 Pos 24-22 AWG 9176 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 1.1mm |
No. of Contacts | 3Contacts |
Strain Relief Cap | Newark Electronics |
Through Wire Cap For 9176 Series 3Pos IDC Connector Nylon 46 White Bag | Avnet America |
CAP, IN-LINE, 3WAY, 1.6MM D | Farnell |
Where can I find additional details, specifications and documents for a 609176003016100?
Additional datasheets, footprints and schematics for 609176003016100 are listed on our Part Details page. You can also find images and similar parts to 609176003016100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609176003016100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609176003016100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609176003016100 fall under?
The 609176003016100 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 609176003016100 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609176003016100 you can contact the distributor directly for product support, shipping queries etc.
Is the 609176003016100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609176003016100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 609176003016100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609176003016100 often in real-time on the comparison pages.
What if I can't find stock of 609176003016100?
You can fill out our help required form which you can use to request a quote for 609176003016100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.