Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Cap |
---|---|
For Use With | 2 Pos 20-18 AWG 9176 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | 9176 Series |
SVHC | No SVHC (17-Dec-2015) |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 2.1mm |
No. of Contacts | 2Contacts |
Strain Relief Cap | Newark Electronics |
Headers & Wire Housings IDC W2B CONN CAP 2WAY | Future Electronics |
Connector Accessories IDC Cap 2 POS Wire Stop Nylon 46 White | Avnet America |
CAP, END, 2WAY, 2.1MM D | Farnell |
Where can I find additional details, specifications and documents for a 609176002021199?
Additional datasheets, footprints and schematics for 609176002021199 are listed on our Part Details page. You can also find images and similar parts to 609176002021199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609176002021199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609176002021199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609176002021199 fall under?
The 609176002021199 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 609176002021199 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609176002021199 you can contact the distributor directly for product support, shipping queries etc.
Is the 609176002021199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609176002021199 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 609176002021199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609176002021199 often in real-time on the comparison pages.
What if I can't find stock of 609176002021199?
You can fill out our help required form which you can use to request a quote for 609176002021199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.