Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,060
in stock
|
Buy Now | |
element14
from US$0.12
|
4,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Accessory Type | Termination/Strain Relief Cap |
---|---|
For Use With | 20-18 AWG 9176-500 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.1mm |
Cable Diameter Min | 1.6mm |
No. of Contacts | 1Contacts |
Dust Cap/Cover, 1 Way, Termination/Strain Relief Cap, 20-18 Awg 9176-500 Series Idc Connectors Rohs Compliant: Yes |Avx Interconnect 609176001521100 | Newark Electronics |
CAP, IN-LINE, 1WAY, 2.1MM D | element14 |
Protection cover | Transfer Multisort Elektronik |
01P SINGLE CONTACT WTB | Rutronik |
9176 Series 1 Way ╪ 1.6 - 2.1 mm White Discrete Wire Cap | Future Electronics |
Connector Accessories Cap | Avnet America |
Where can I find additional details, specifications and documents for a 609176001521100?
Additional datasheets, footprints and schematics for 609176001521100 are listed on our Part Details page. You can also find images and similar parts to 609176001521100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609176001521100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609176001521100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609176001521100 fall under?
The 609176001521100 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 609176001521100 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609176001521100 you can contact the distributor directly for product support, shipping queries etc.
Is the 609176001521100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609176001521100 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 609176001521100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609176001521100 often in real-time on the comparison pages.
What if I can't find stock of 609176001521100?
You can fill out our help required form which you can use to request a quote for 609176001521100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.