Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Unknown |
Accessory Type | Latch |
---|---|
For Use With | 9159 Series 2 4 & 6 Position Wire Plug |
Product Range | 9159 Series |
SVHC | No SVHC (17-Dec-2015) |
Connector Type | Board to Board |
Gender | Plug |
No. of Rows | 1Rows |
Termination Method | Solder |
Latch, 9159 Series 2/4/6 Position Wire Plug | Newark Electronics |
9159 Series 2 Way Plug Wire Latch | Future Electronics |
Connector Accessories Plug Wired Latch Nylon 46 White Bag | Avnet America |
Where can I find additional details, specifications and documents for a 609159340201000?
Additional datasheets, footprints and schematics for 609159340201000 are listed on our Part Details page. You can also find images and similar parts to 609159340201000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609159340201000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609159340201000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609159340201000 fall under?
The 609159340201000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 609159340201000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609159340201000 you can contact the distributor directly for product support, shipping queries etc.
Is the 609159340201000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 609159340201000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 609159340201000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609159340201000 often in real-time on the comparison pages.
What if I can't find stock of 609159340201000?
You can fill out our help required form which you can use to request a quote for 609159340201000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.