Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Compliant |
Accessory Type | Connector Cover |
---|---|
For Use With | 9159 Series 5 Position Wire Plug |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 9159 Series |
Enclosure Material | Plastic |
RoHS Compliant | Yes |
Connector Cover, Plastic | Newark Electronics |
9159 Series 5 Way Plug Wire Cover | Future Electronics |
Connector Accessories 5POS Plug Wired Cover Nylon 46 White Bag | Avnet America |
Where can I find additional details, specifications and documents for a 609159330501000?
Additional datasheets, footprints and schematics for 609159330501000 are listed on our Part Details page. You can also find images and similar parts to 609159330501000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609159330501000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609159330501000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609159330501000 fall under?
The 609159330501000 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 609159330501000 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609159330501000 you can contact the distributor directly for product support, shipping queries etc.
Is the 609159330501000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 609159330501000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 609159330501000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609159330501000 often in real-time on the comparison pages.
What if I can't find stock of 609159330501000?
You can fill out our help required form which you can use to request a quote for 609159330501000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.