Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
For Use With | PA Series |
---|---|
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PPO (Noryl) |
External Depth | 18mm |
External Length / Height | 14.3mm |
External Width | 2.5mm |
100 Spacer For Pa Series Rohs Compliant: Yes |Zf 6090803 | Newark Electronics |
Spacer-ultramin pushbutton switch,2.54mm | RS |
Accessory, Spacer, .100, 2.45mm, Fits PA Series Pushwheel Switches, 06090803 | ZF Electronics 609-0803 | RS Americas |
SPACER, 2.5MM | Farnell |
Thumbwheel Switches & Pushwheel Switches | Sager |
Where can I find additional details, specifications and documents for a 6090803?
Additional datasheets, footprints and schematics for 6090803 are listed on our Part Details page. You can also find images and similar parts to 6090803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6090803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6090803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6090803 fall under?
The 6090803 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6090803 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6090803 you can contact the distributor directly for product support, shipping queries etc.
Is the 6090803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6090803 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, RS Americas and Farnell have stock available or on a lead time for 6090803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6090803 often in real-time on the comparison pages.
What if I can't find stock of 6090803?
You can fill out our help required form which you can use to request a quote for 6090803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.