Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | PE Series |
---|---|
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PPO (Noryl) |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 3mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
ENDCAP, RIGHT HAND | Farnell |
Thumbwheel Switches & Pushwheel Switches Right endcap for PE series | Sager |
Where can I find additional details, specifications and documents for a 6090756?
Additional datasheets, footprints and schematics for 6090756 are listed on our Part Details page. You can also find images and similar parts to 6090756 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6090756 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6090756 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6090756 fall under?
The 6090756 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6090756 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6090756 you can contact the distributor directly for product support, shipping queries etc.
Is the 6090756 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6090756 have stock available?
Authorised distributors including Farnell, Boersig and Sager have stock available or on a lead time for 6090756.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6090756 often in real-time on the comparison pages.
What if I can't find stock of 6090756?
You can fill out our help required form which you can use to request a quote for 6090756 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.