Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1164203 |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | 1.47mm, .058in |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Diameter (Max) | .065in, 1.65mm |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
PCB Hole Diameter | .125in, 4.5mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
058 PIN REC 26-22 .010PTPPHBZ PCB Terminal Type: Receptacle PCB Hole Diameter: 4.5 mm PCB Hole Diameter: .125 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 4.5 mm .125" 1.47 mm | PCB Terminal | Part Number: 60888-1 | Internal Number: 60888-1 | Alias Number: 1164203 | TE Connectivity | TE Store |
058 Pin Rec 26-22 .010Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 60888-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
058 PIN REC 26-22 .010PTPPHBZ | Boersig |
Where can I find additional details, specifications and documents for a 60888-1?
Additional datasheets, footprints and schematics for 60888-1 are listed on our Part Details page. You can also find images and similar parts to 60888-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60888-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60888-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60888-1 fall under?
The 60888-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60888-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60888-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60888-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60888-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 60888-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60888-1 often in real-time on the comparison pages.
What if I can't find stock of 60888-1?
You can fill out our help required form which you can use to request a quote for 60888-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.