Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Pin Diameter | 1.39mm, .055in |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Material Thickness | .0126in, .32mm |
Wire Size | 24 – 20AWG, .2 – .6mm², 404 – 1021CMA |
Accepts Wire Insulation Diameter Range | .048 – .071in, 1.22 – 1.8mm |
Barrel Inside Diameter | .1in, .055in, 2.54mm, 1.39mm |
Wire Insulation Diameter (Max) | 1.8mm, .071in |
Overall Length | 11.43mm, .45in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reverse Reel for 42429-2. |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
055 Pin Rec Is 24-20 Tpphbz |Amp Te Connectivity 60885-2 | Newark Electronics |
Crimp Terminal 20-24AWG F 11.43mm 3.18mm Tin Strip on Reel | Avnet America |
055 PIN REC IS 24-20 TPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60885-2?
Additional datasheets, footprints and schematics for 60885-2 are listed on our Part Details page. You can also find images and similar parts to 60885-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60885-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60885-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60885-2 fall under?
The 60885-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60885-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60885-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60885-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60885-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 60885-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60885-2 often in real-time on the comparison pages.
What if I can't find stock of 60885-2?
You can fill out our help required form which you can use to request a quote for 60885-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.