Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.56
|
No stock
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Material Thickness | .0126in, .32mm |
Overall Length | .48in, 12.19mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Right Angle pin entry. |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Pin Rec 22-18 0126Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60884-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 60884-3?
Additional datasheets, footprints and schematics for 60884-3 are listed on our Part Details page. You can also find images and similar parts to 60884-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60884-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60884-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60884-3 fall under?
The 60884-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60884-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60884-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60884-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60884-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 60884-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60884-3 often in real-time on the comparison pages.
What if I can't find stock of 60884-3?
You can fill out our help required form which you can use to request a quote for 60884-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.