60874-1 PCB Terminals by TE Connectivity

.058 PCB PIN PTPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.16
16,570
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
16,570
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
16,570
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
13,500
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.12
10,683
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.12
2,493
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now
Logo for Boersig
Boersig
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Pre-Tin
Stud Hole No
Terminal Angle Straight
Mating Pin Diameter 1.47mm, .058in
Terminal Type Receptacle
Terminal Orientation Straight
Terminal Size Miniature
Terminal & Splice Type Pin
Contact Plating Material Tin
PCB Hole Diameter 4.5mm, .177in
Height Above PC Board .212in, 5.33mm
Extension Below Board .15in, 3.81mm
Receptacle Terminal Stock Thickness .25mm, .01in
PCB Thickness (Recommended) 1.6 – 2.39mm, .063 – .094in
Wire Insulation Support Without
Packaging Method Bag
Packaging Quantity 1000
Mounting Style Stud Mount
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Terminals PCB PIN TERM TIN | Rapid Electronics
TE Connectivity - AMP PCB Terminal .058 PCB PIN PTPPHBZ | Distrelec
CLOSED END SPLICE, UNINSULATED | Farnell
.058 PCB PIN PTPPHBZ | Heilind Electronics
B-Shape Phospher Bronze Press Fit Pin | Future Electronics
Contact, Pin, Solder | Newark Electronics
Contact PIN Press Fit ST Thru-Hole Loose Piece | Avnet America
Connector PC PIN CIRC 0.058DIA TIN | TE Connectivity 60874-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60874-1?

Additional datasheets, footprints and schematics for 60874-1 are listed on our Part Details page. You can also find images and similar parts to 60874-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60874-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60874-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60874-1 fall under?

The 60874-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60874-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60874-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60874-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60874-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 60874-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60874-1 often in real-time on the comparison pages.

What if I can't find stock of 60874-1?

You can fill out our help required form which you can use to request a quote for 60874-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay