Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
608633-000,
1194814-4 |
Insulation Sleeve Material | Polyvinylidene Fluoride |
---|---|
Color | Blue |
Splice Material | Copper Alloy |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Weight per Piece | 7.75g |
Plating Material | Nickel |
Splice Configuration | Single to Single |
Number of Conductors | 2 |
Terminal & Splice Type | Splice |
Overall Length | 4.17in, 105.92mm |
Wire Size | 1.5 – .75mm², 16 – 18AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 10 |
Packaging Method | Box |
Product Type | SolderShield Splice Kit |
Sealable | Yes |
Wire/Cable Type | Multi-Conductor |
Insulated | Yes |
Serrated | No |
Barrel Type | Closed Barrel |
Splice Type | One-to-One Splice |
Termination Method | Crimp, Solder |
Cable Temperature Rating | 135°C |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Splice Terminal 16-18AWG Nickel Box | Avnet America |
D-150-0232 |Raychem Te Connectivity 608633-000 | Newark Electronics |
Solder Sleeves & Shield Tubing D-150-0232 | Sager |
Where can I find additional details, specifications and documents for a 608633-000?
Additional datasheets, footprints and schematics for 608633-000 are listed on our Part Details page. You can also find images and similar parts to 608633-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608633-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608633-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608633-000 fall under?
The 608633-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 608633-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608633-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 608633-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608633-000 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Avnet Asia, Sager and Farnell have stock available or on a lead time for 608633-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608633-000 often in real-time on the comparison pages.
What if I can't find stock of 608633-000?
You can fill out our help required form which you can use to request a quote for 608633-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.