Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Color | Red |
Terminal & Splice Type | Splice |
Wire Size | 2.08 – 5.26mm², 4107 – 10383CMA, 14 – 10AWG |
Aluminum Wire Size | 2.59mm, 2.05mm, 12AWG |
Operating Voltage | 300 V |
Comment | Kits contain: 200 connectors and 200 heat shrink tubing pieces. |
Kit Number | 8 |
Packaging Quantity | 1 |
Packaging Method | Carton |
Product Type | Splice Kit |
Operating Temperature Range | 194°F, 90°C |
#8 COPALUM RETERM KIT (RED) | Farnell |
Where can I find additional details, specifications and documents for a 608501-1?
Additional datasheets, footprints and schematics for 608501-1 are listed on our Part Details page. You can also find images and similar parts to 608501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608501-1 fall under?
The 608501-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 608501-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 608501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608501-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 608501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608501-1 often in real-time on the comparison pages.
What if I can't find stock of 608501-1?
You can fill out our help required form which you can use to request a quote for 608501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.