Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
3,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
17,583
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,500
in stock
|
Buy Now | |
element14
from US$0.09
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | .675in, 17.14mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.05 – 3.81mm, .12 – .15in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 60850-2 | Internal Number: 60850-2 | TE Connectivity | TE Store |
Male Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
MALE DISCONNECT, 4.75MM, UNINSULATED | element14 |
Quick Disconnect Terminal 14-18AWG M 17.1mm 5.46mm Tin Strip | Avnet America |
FASTON 187 TAB 18-14 AWG TPBR | TE Connectivity 60850-2 | RS Americas |
FASTON 187 TAB 18-14 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 60850-2?
Additional datasheets, footprints and schematics for 60850-2 are listed on our Part Details page. You can also find images and similar parts to 60850-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60850-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60850-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60850-2 fall under?
The 60850-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60850-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60850-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60850-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60850-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 60850-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60850-2 often in real-time on the comparison pages.
What if I can't find stock of 60850-2?
You can fill out our help required form which you can use to request a quote for 60850-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.