Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
14,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
8,186
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | .675in, 17.14mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.05 – 3.81mm, .12 – .15in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 187 Fast Tab Is 18-14 Awg |Amp Te Connectivity 60850-1 | Newark Electronics |
Terminals 187 FAST TAB IS 18-14 AWG | Rapid Electronics |
TE Connectivity - AMP FASTON 187 TAB Terminal 2.08mm2 | Distrelec |
187 FASTON TAB 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 60850-1 | Internal Number: 60850-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-18AWG M 17.1mm 5.46mm Strip | Avnet America |
FASTON 187 TAB 18-14 AWG BR | TE Connectivity 60850-1 | RS Americas |
FASTON 187 TAB 18-14 AWG BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60850-1?
Additional datasheets, footprints and schematics for 60850-1 are listed on our Part Details page. You can also find images and similar parts to 60850-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60850-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60850-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60850-1 fall under?
The 60850-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60850-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60850-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60850-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60850-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 60850-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60850-1 often in real-time on the comparison pages.
What if I can't find stock of 60850-1?
You can fill out our help required form which you can use to request a quote for 60850-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.