Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0060838-1,
962404-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
305,400
in stock
|
Buy Now | |
Boersig
from US$0.13
|
23,181
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
7,827
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,098
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
100
in stock
|
Buy Now | |
SOS electronic
from US$0.19
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
45
in stock
|
Buy Now | |
element14
from US$2.85
|
28
in stock
|
Buy Now | |
Farnell
from US$3.56
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.20
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .081 – .125in, 2.16 – 3.18mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 20.26mm, .798in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
0.25in crimp receptacle,0.3-0.8sq.mm | RS |
FASTIN-FASTON 250 Series AWG 22-18 Non-Insulated Tin Plated Receptacle Assembly | Future Electronics |
.250 FF REC 0126TPBR | TTI Europe |
FF 250 REC 22-18AWG TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 60838-1 | Internal Number: 60838-1 | Alias Number: 962404-000 | TE Connectivity | TE Store |
TE Connectivity Spade Connector, Non-Insulated, 0.3 ... 0.9mm², Socket | Distrelec |
FASTIN-FASTON .250 Series Crimp Receptacle,6.35x0.81mm,22 to 18 AWG, Tin Plated | TE Connectivity 60838-1 | RS Americas |
FASTON Receptacle 6,35x0,81 Non-Insulated 0,34-0,75mm2 Brass/Sn | SOS electronic |
Terminal, Female Disconnect 6.35Mm Crimp | Newark Electronics |
TERMINAL, SOCKET, 22-18 AWG, CRIMP, PK25 | element14 |
Quick Disconnect Terminal 18-22AWG RCP 20.26mm 7.74mm Tin Loose Piece | Avnet Abacus |
Term Receptacle 250 SRS Fastin Faston Loose Piece | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.823mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.3mm² |
Where can I find additional details, specifications and documents for a 60838-1?
Additional datasheets, footprints and schematics for 60838-1 are listed on our Part Details page. You can also find images and similar parts to 60838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60838-1 fall under?
The 60838-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60838-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60838-1 have stock available?
Authorised distributors including Powell Electronics, Boersig, RS, Future Electronics and TTI Europe have stock available or on a lead time for 60838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60838-1 often in real-time on the comparison pages.
What if I can't find stock of 60838-1?
You can fill out our help required form which you can use to request a quote for 60838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.