Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6083293002,
6-1194811-7 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.63
|
1,030
in stock
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Weight | 3.77kg/km |
Wire Color | White |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter Range | .55 – .63mm, .022 – .025in |
Wire Size | .25mm², 30AWG |
Conductor Size | .25mm² |
Conductor Diameter | .024in, .59mm |
Overall Outside Diameter Range | 1.12 – 1.22mm, .044 – .048in |
Cable Insulation Thickness | .005in, .127mm |
Strand Size | 36AWG |
Overall Outside Diameter | 2.73mm, .1075in |
Wire Diameter | .046in, 1.169mm |
Voltage Rating | 600V |
Resistance (Max) | 83.6 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 6083293002?
Additional datasheets, footprints and schematics for 6083293002 are listed on our Part Details page. You can also find images and similar parts to 6083293002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6083293002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6083293002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6083293002 fall under?
The 6083293002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6083293002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6083293002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6083293002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6083293002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 6083293002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6083293002 often in real-time on the comparison pages.
What if I can't find stock of 6083293002?
You can fill out our help required form which you can use to request a quote for 6083293002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.