60824-1 PCB Terminals by TE Connectivity

.058 DIA PIN PC PTPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Pre-Tin
Terminal Angle Straight
Stud Hole No
Contact Plating Material Tin
Terminal Type Receptacle
Terminal Size Miniature
Terminal & Splice Type Pin
Terminal Orientation Straight
Mating Pin Diameter 1.47mm, .058in
Height Above PC Board 5.33mm, .212in
Extension Below Board .1in, 2.54mm
PCB Thickness (Recommended) .063in, 1.6mm
PCB Hole Diameter .145in, 3.68mm
Receptacle Terminal Stock Thickness .01in, .25mm
Wire Insulation Support Without
Packaging Quantity 10000
Packaging Method Reel
Mounting Style Stud Mount
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

.058 Dia Pin Pc Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 60824-1 | Newark Electronics
1.7 to 1.85 mm Diameter No Insulation Push-Pull D Pin P.C Contact | Future Electronics
Contact PIN ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60824-1?

Additional datasheets, footprints and schematics for 60824-1 are listed on our Part Details page. You can also find images and similar parts to 60824-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60824-1 fall under?

The 60824-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60824-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60824-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60824-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60824-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 60824-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60824-1 often in real-time on the comparison pages.

What if I can't find stock of 60824-1?

You can fill out our help required form which you can use to request a quote for 60824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay