Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-MC-10,
7-1199054-7 |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$7.61
|
-
|
Buy Now |
LED Compatible | Yes |
---|---|
Dimensions | 2.87 x 1.40in |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Housing Material | High Impact UV-Stabilized Polycarbonate |
Standards | ANSI C136.10 |
UL Rating | No |
CSA Certified | No |
Mounting Style | Locking |
Application | Closes (shorting) or opens the primary circuit with a NEMA locking type receptacle. |
Warranty | 6 Years |
Product Use | Designate fixtures for maintenance, keep lights on (shorting cap)/off (open cap) continually |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Product Type | Utility |
Technology | Shorting Cap |
Product Family | MC Series |
Operating Temperature Range | -40 – 65°C |
ALR-MC-10 | TE Connectivity 608168-000 | RS Americas |
Where can I find additional details, specifications and documents for a 608168-000?
Additional datasheets, footprints and schematics for 608168-000 are listed on our Part Details page. You can also find images and similar parts to 608168-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608168-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608168-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608168-000 fall under?
The 608168-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 608168-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608168-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 608168-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608168-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 608168-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608168-000 often in real-time on the comparison pages.
What if I can't find stock of 608168-000?
You can fill out our help required form which you can use to request a quote for 608168-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.