Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Mating Pin Diameter | 1.47mm, .058in |
Height Above PC Board | .212in, 5.33mm |
PCB Hole Diameter | 3.68mm, .145in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Extension Below Board | 3.81mm, .15in |
PCB Thickness (Recommended) | 1.6 – 2.39mm, .063 – .094in |
Wire Insulation Support | Without |
Packaging Method | Package |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.058 Dia Pin Pc Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 60809-1 | Newark Electronics |
Contact PIN Press Fit ST Thru-Hole Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60809-1?
Additional datasheets, footprints and schematics for 60809-1 are listed on our Part Details page. You can also find images and similar parts to 60809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60809-1 fall under?
The 60809-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60809-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60809-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 60809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60809-1 often in real-time on the comparison pages.
What if I can't find stock of 60809-1?
You can fill out our help required form which you can use to request a quote for 60809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.