Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6080774003,
8-1194809-6 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Fluid Type | Antifreeze, Hydraulic Fluid, Gasoline, Battery Acid, Lubricating Oil, Water, Diesel Fuel |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .0314in, .8mm |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Resistant To | Mechanical Damage |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Yellow Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6080774003?
Additional datasheets, footprints and schematics for 6080774003 are listed on our Part Details page. You can also find images and similar parts to 6080774003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6080774003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6080774003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6080774003 fall under?
The 6080774003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6080774003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6080774003 you can contact the distributor directly for product support, shipping queries etc.
Is the 6080774003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6080774003 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 6080774003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6080774003 often in real-time on the comparison pages.
What if I can't find stock of 6080774003?
You can fill out our help required form which you can use to request a quote for 6080774003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.