Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .236g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .3mm, .012in |
Overall Length | .45in, 11.43mm |
Wire Insulation Diameter (Max) | .145in, 3.68mm |
Wire Size | 1600 – 4100CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Solid, Stranded |
Insulated | No |
Support Style | Insulation Support |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Open Barrel |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE IS 1600-4100 .0126 BR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Compatible Insulation Diameter Range: .145 in Compatible Insulation Diameter Range: 3.68 mm Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 60806-1 | Internal Number: 60806-1 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 4100Cma | Newark Electronics |
Splice Terminal 11.43mm 4.95mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60806-1?
Additional datasheets, footprints and schematics for 60806-1 are listed on our Part Details page. You can also find images and similar parts to 60806-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60806-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60806-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60806-1 fall under?
The 60806-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 60806-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60806-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60806-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60806-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 60806-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60806-1 often in real-time on the comparison pages.
What if I can't find stock of 60806-1?
You can fill out our help required form which you can use to request a quote for 60806-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.