Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | Miniature |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Mating Pin Diameter | 1.47mm, .058in |
Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
PCB Hole Diameter | .145in, 3.68mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Diameter (Max) | .065in, 1.65mm |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Support Style | Open Barrel |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.058 Dia Recpt Au/Ni/Phbz |Amp Te Connectivity 60804-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 60804-1?
Additional datasheets, footprints and schematics for 60804-1 are listed on our Part Details page. You can also find images and similar parts to 60804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60804-1 fall under?
The 60804-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60804-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60804-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 60804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60804-1 often in real-time on the comparison pages.
What if I can't find stock of 60804-1?
You can fill out our help required form which you can use to request a quote for 60804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.