608020331700000 Part Information
Details for 608020331700000 by AVX Corporation
Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.2800 |
10 | 3.7300 |
100 | 3.4200 |
250 | 3.1300 |
500 | 3.0000 |
1000 | 2.7800 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Varilok 8020 Series |
Gender | Plug Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | Varilok 8016 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 2500V |
Current Rating | 8.5A |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 608020331700000?
Additional datasheets, footprints and schematics for 608020331700000 are listed in our Part Details tab. You can also find the 608020331700000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608020331700000 in the Pricing & Inventory tab next to part details. You can view 608020331700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608020331700000 fall under?
The 608020331700000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 608020331700000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608020331700000 you can contact the distributor directly for product support, shipping queries etc.
Is the 608020331700000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 608020331700000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 608020331700000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608020331700000 often in real-time on the comparison pages.
What if I can't find stock of 608020331700000?
You can fill out our help required form which you can use to request a quote for 608020331700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.