Status: | Unknown |
---|---|
Series: | Varilok 8020 Series |
RoHS: | Unknown |
Product Range | Varilok 8020 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | Varilok 8016 Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 2500V |
Current Rating | 8.5A |
Insulation Resistance | 5000Mohm |
Material | Polycarbonate |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Plug & Socket Connector, 2 Position | Newark Electronics |
HOUSING, 2WAY | element14 |
Conn Housing 3 POS 5.08mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 608020311700000?
Additional datasheets, footprints and schematics for 608020311700000 are listed on our Part Details page. You can also find images and similar parts to 608020311700000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608020311700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608020311700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608020311700000 fall under?
The 608020311700000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 608020311700000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608020311700000 you can contact the distributor directly for product support, shipping queries etc.
Is the 608020311700000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608020311700000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 608020311700000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608020311700000 often in real-time on the comparison pages.
What if I can't find stock of 608020311700000?
You can fill out our help required form which you can use to request a quote for 608020311700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.