60802-2 PCB Terminals by TE Connectivity

.058 DIA PIN PC PTPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Pre-Tin
Stud Hole No
Terminal Angle Straight
Mating Pin Diameter .058in, 1.47mm
Contact Plating Material Tin
Terminal Size Miniature
Terminal Type Receptacle
Terminal Orientation Straight
Terminal & Splice Type Pin
PCB Thickness (Recommended) .063 – .094in, 1.6 – 2.39mm
Receptacle Terminal Stock Thickness .01in, .25mm
Extension Below Board 3.81mm, .15in
Height Above PC Board 5.33mm, .212in
PCB Hole Diameter 3.68mm, .145in
Wire Insulation Support Without
Packaging Method Box
Packaging Quantity 12000
Terminates To Printed Circuit Board
Mounting Style Stud Mount
Termination Method Through Hole
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Contact PIN Press Fit ST Thru-Hole Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60802-2?

Additional datasheets, footprints and schematics for 60802-2 are listed on our Part Details page. You can also find images and similar parts to 60802-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60802-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60802-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60802-2 fall under?

The 60802-2 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 60802-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60802-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 60802-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60802-2 have stock available?

Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 60802-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60802-2 often in real-time on the comparison pages.

What if I can't find stock of 60802-2?

You can fill out our help required form which you can use to request a quote for 60802-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay