Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Operating Force Max | - |
Product Range | - |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (27-Jun-2018) |
Actuator Type | Roller |
Approval Bodies | CSA UL |
Case Material | Thermoplastic |
Conduit Thread Size | PG13.5 |
Contact Current Rating | 10A |
External Depth | 40mm |
External Length / Height | 73.5mm |
External Width | 40mm |
Fixing Centres LxW | 60 x 30 |
IP / NEMA Rating | IP65 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Standard | DIN50041 IEC947-5-1 |
Switch Operation | Off-On |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
LIMIT SWITCH, 1NO/1NC, SNAP ACTION | Farnell |
Limit Switch, 1No/1Nc, Snap Action | Newark Electronics |
Where can I find additional details, specifications and documents for a 608-1185-009?
Additional datasheets, footprints and schematics for 608-1185-009 are listed on our Part Details page. You can also find images and similar parts to 608-1185-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608-1185-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608-1185-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608-1185-009 fall under?
The 608-1185-009 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 608-1185-009 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608-1185-009 you can contact the distributor directly for product support, shipping queries etc.
Is the 608-1185-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608-1185-009 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 608-1185-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608-1185-009 often in real-time on the comparison pages.
What if I can't find stock of 608-1185-009?
You can fill out our help required form which you can use to request a quote for 608-1185-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.