Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.18mm, .09 – .125in |
Overall Length | 22.73mm, .895in |
Barrel Inside Diameter | 1.65mm, 2.66mm, .105in, .065in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Material Thickness | .39mm, .0157in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | No indent. |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
180 Pin Rcpt 18-14 016Tnpphbz Rohs Compliant: Yes |Amp Te Connectivity 60799-4 | Newark Electronics |
18-14 AWG 4.57 mm Receptacle Regular Wire Insulation Support SHUR-PLUG | Future Electronics |
Crimp Terminal 14-18AWG F 19.94mm 4.57mm Pre-Tin Over Nickel Strip on Reel | Avnet America |
SHUR PLUG 180 REC 18-14 AWG TNPPHBZ | Farnell |
180 PIN RCPT 18-14 016TNPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60799-4?
Additional datasheets, footprints and schematics for 60799-4 are listed on our Part Details page. You can also find images and similar parts to 60799-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60799-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60799-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60799-4 fall under?
The 60799-4 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60799-4 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60799-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60799-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60799-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 60799-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60799-4 often in real-time on the comparison pages.
What if I can't find stock of 60799-4?
You can fill out our help required form which you can use to request a quote for 60799-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.