Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Overall Length | 27.4mm, 1.078in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Multiple connection type with 2 pairs. |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTIN NECESSARY?? - separate GPL: 326 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60794-2 | Internal Number: 60794-2 | TE Connectivity | TE Store |
Tab Is 16-14 .032Tpbr Rev Rl Rohs Compliant: Yes |Amp Te Connectivity 60794-2 | Newark Electronics |
Hook Tongue Terminal 14-16AWG M 25.78mm 8.2mm Tin Reel | Avnet America |
TAB IS 16-14 .032TPBR REV RL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60794-2?
Additional datasheets, footprints and schematics for 60794-2 are listed on our Part Details page. You can also find images and similar parts to 60794-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60794-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60794-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60794-2 fall under?
The 60794-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60794-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60794-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60794-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60794-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 60794-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60794-2 often in real-time on the comparison pages.
What if I can't find stock of 60794-2?
You can fill out our help required form which you can use to request a quote for 60794-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.