60793-3 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

SHUR PLUG .180 18-14 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Tin
Terminal Orientation Straight
Terminal Type Shur-Plug
Pin Diameter 4.57mm, .18in
Barrel Inside Diameter 2.66mm, 1.65mm, .105in, .065in
Wire Size 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA
Overall Length 18.92mm, .745in
Accepts Wire Insulation Diameter Range 2.29 – 3.17mm, .09 – .125in
Material Thickness .45mm, .018in
Wire Insulation Diameter (Max) 3.17mm, .125in
Wire Insulation Support With
Heavy Duty No
Packaging Method Reel
Barrel Type Open Barrel
Wire/Cable Type Discrete Wire
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

Shur Plug .180 18-14 Awg Tpbr |Amp Te Connectivity 60793-3 | Newark Electronics
SHUR PLUG 180DIA 18-14 018TPBR | Avnet America
SHUR PLUG .180 18-14 AWG TPBR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60793-3?

Additional datasheets, footprints and schematics for 60793-3 are listed on our Part Details page. You can also find images and similar parts to 60793-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60793-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60793-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60793-3 fall under?

The 60793-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 60793-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60793-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 60793-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60793-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 60793-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60793-3 often in real-time on the comparison pages.

What if I can't find stock of 60793-3?

You can fill out our help required form which you can use to request a quote for 60793-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay