Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Hole Diameter | .062in, 1.57mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Support Style | Open Barrel |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Dia Receptacle Lp 20-24 |Amp Te Connectivity 60789-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SHUR-PLUG Series |
RoHS: | Unknown |
Product Range | SHUR-PLUG Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Wire to Board Disconnect Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 60789-2?
Additional datasheets, footprints and schematics for 60789-2 are listed on our Part Details page. You can also find images and similar parts to 60789-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60789-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60789-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60789-2 fall under?
The 60789-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60789-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60789-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60789-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60789-2 have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for 60789-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60789-2 often in real-time on the comparison pages.
What if I can't find stock of 60789-2?
You can fill out our help required form which you can use to request a quote for 60789-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.