Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
47,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,875
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 1624 – 4106CMA, 18 – 14AWG, .8 – 2.08mm² |
Wire Insulation Diameter (Min) | .1in |
Tongue Thickness | .46mm, .018in |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .12in, 3.04mm, 1.65mm, .065in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Overall Length | .8in, 20.32mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Square Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE TERMINAL 18-14 AWG BR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Spade Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 60774-1 | Internal Number: 60774-1 | TE Connectivity | TE Store |
Terminals SPADE 14-18 AWG #8 Reel of 12000 | Rapid Electronics |
Spade Terminal, 18Awg - 14Awg, #8 | Newark Electronics |
14-18 AWG Crimp Non-Insulated Free Hanging 8 Stud Spade Terminal Connector | Future Electronics |
Spring Spade Terminal 14-18AWG 19.05mm 7.52mm Strip | Avnet America |
SPADE TERMINAL 18-14 AWG BR | TE Connectivity 60774-1 | RS Americas |
Where can I find additional details, specifications and documents for a 60774-1?
Additional datasheets, footprints and schematics for 60774-1 are listed on our Part Details page. You can also find images and similar parts to 60774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60774-1 fall under?
The 60774-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60774-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60774-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 60774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60774-1 often in real-time on the comparison pages.
What if I can't find stock of 60774-1?
You can fill out our help required form which you can use to request a quote for 60774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.