Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Size | .8 – 2.08mm², 18 – 14AWG, 1624 – 4106CMA |
Tongue Thickness | .46mm, .018in |
Overall Length | .73in, 18.54mm |
Barrel Inside Diameter | 3.04mm, 1.65mm, .065in, .12in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Stud Diameter | .164in, 4.34mm, 4.17mm |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 18-14 8 .018Br Rohs Compliant: Yes |Amp Te Connectivity 60771-3 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 18.64mm 7.49mm Strip on Reel | Avnet America |
RING IS 18-14 8 .018BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60771-3?
Additional datasheets, footprints and schematics for 60771-3 are listed on our Part Details page. You can also find images and similar parts to 60771-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60771-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60771-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60771-3 fall under?
The 60771-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60771-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60771-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60771-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60771-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 60771-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60771-3 often in real-time on the comparison pages.
What if I can't find stock of 60771-3?
You can fill out our help required form which you can use to request a quote for 60771-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.