Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
21,103
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
912,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
912,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
219,862
in stock
|
Buy Now | |
Chip One Stop
from US$0.0486
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0469
|
24,000
in stock
|
Buy Now | |
element14
from US$0.09
|
21,103
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0492
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .065in, .12in, 3.04mm, 1.65mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Stud Diameter | 4.17mm, .164in, 4.34mm |
Wire Size | .8 – 2.08mm², 1624 – 4106CMA, 18 – 14AWG |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Overall Length | .73in, 18.54mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Sealable | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Stud Size - Metric:M4 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 18.64mm 7.49mm Tin Strip on Reel | Avnet America |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 60771-2 | Internal Number: 60771-2 | TE Connectivity | TE Store |
Straight Insulation Support Open Barrel Ring Tongue | Future Electronics |
TERMINAL, RING TONGUE, #8, CRIMP | element14 |
Ring Tongue, Open Barrel, Straight, 18-14Awg, Reel | TE Connectivity 60771-2 | RS Americas |
TE Connectivity - AMP Wire Terminal 2.08mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud/Tab Size | #8 |
Where can I find additional details, specifications and documents for a 60771-2?
Additional datasheets, footprints and schematics for 60771-2 are listed on our Part Details page. You can also find images and similar parts to 60771-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60771-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60771-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60771-2 fall under?
The 60771-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60771-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60771-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60771-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60771-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Chip One Stop and Future Electronics have stock available or on a lead time for 60771-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60771-2 often in real-time on the comparison pages.
What if I can't find stock of 60771-2?
You can fill out our help required form which you can use to request a quote for 60771-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.