Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
4,395
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | .144624in, .145in, 3.68mm |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Wire Size | .8 – 2.08mm², 18 – 14AWG, 1624 – 4106CMA |
Tongue Thickness | .46mm, .018in |
Overall Length | .73in, 18.54mm |
Barrel Inside Diameter | 3.04mm, 1.65mm, .065in, .12in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Stud Size | M3.5, #6 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 60770-2 | Internal Number: 60770-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
RING CRIMP 18-14 AWG TPBR | Boersig |
RING IS 18-14 6 .018TPBR | Power and Signal Group |
Ring Tongue Terminal 14-18AWG 18.64mm 7.49mm Tin Strip | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Knob Inner Black Fits the60C Series Encoders | Grayhill 607702 | RS Americas |
Knob Shaft | Future Electronics |
Switch Access 60C Series Multi-Function Joystick Round Knob | Avnet America |
Knobs & Dials Knob Inner Blk 60C 6 in stripped Cable | Sager |
Where can I find additional details, specifications and documents for a 60770-2?
Additional datasheets, footprints and schematics for 60770-2 are listed on our Part Details page. You can also find images and similar parts to 60770-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60770-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60770-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60770-2 fall under?
The 60770-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60770-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60770-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60770-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60770-2 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 60770-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60770-2 often in real-time on the comparison pages.
What if I can't find stock of 60770-2?
You can fill out our help required form which you can use to request a quote for 60770-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.