60770-1 Rings & Spades by TE Connectivity

RING CRIMP 18-14 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
from US$0.07
7,040
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.06
351,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
310,660
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
142,660
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.06
81,900
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.10
8,791
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.09
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.07
-
Buy Now

Specifications

Plating Material Unplated
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Underplating Material None
Contact Base Material Brass
Stud Diameter .144624in, .145in, 3.68mm
Wire Insulation Diameter 2.54 – 3.56mm, .1 – .14in
Tongue Thickness .46mm, .018in
Wire Size .8 – 2.08mm², 18 – 14AWG, 1624 – 4106CMA
Overall Length .73in, 18.54mm
Barrel Inside Diameter 3.04mm, 1.65mm, .065in, .12in
Wire Insulation Diameter (Max) 3.556mm, .14in
Wire Insulation Diameter (Min) .1in
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Strip/Reel
Packaging Quantity 12000
Insulated No
Stud Size #6, M3.5
Wire/Cable Type Regular Wire
Barrel Type Open Barrel
Sealable No
Shape Description Circular/Oval
Support Style Insulation Support
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

RING IS 18-14 6 .018BR | Heilind Electronics
Terminals RING 18-16AWG STUD 6 Reel of 12000 | Rapid Electronics
RING CRIMP 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 60770-1 | Internal Number: 60770-1 | TE Connectivity | TE Store
Ring Tongue Terminal, #6, 14Awg | Newark Electronics
Terminal, Ring | Carlton-Bates
Ring Tongue Terminal 14-18AWG 18.64mm 7.49mm Strip | Avnet America


60770-1 . Unknown Parts by Unknown

TERMINAL RING TONGUE M3.5 14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60770-1?

Additional datasheets, footprints and schematics for 60770-1 are listed on our Part Details page. You can also find images and similar parts to 60770-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60770-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60770-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60770-1 fall under?

The 60770-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 60770-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60770-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60770-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60770-1 have stock available?

Authorised distributors including Heilind Electronics, Chip One Stop, Rapid Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 60770-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60770-1 often in real-time on the comparison pages.

What if I can't find stock of 60770-1?

You can fill out our help required form which you can use to request a quote for 60770-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay