Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Brass |
Stud Diameter | 4.17mm, .163881in, .164in |
Overall Length | 21mm, .8253in |
Wire Size | 1.03 – 1.65mm², 2048 – 3256CMA, 17 – 15AWG |
Barrel Inside Diameter | .12in, 4.31mm, .17in, 3.05mm |
Wire Insulation Diameter (Max) | .19in, 4.826mm |
Wire Insulation Diameter | 2 x 2.92mm, 3.81 – 4.83mm, .15 – .19in |
Tongue Thickness | .025in, .635mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Stud Size | M4, #8 |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-028 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMVAR RING IS 2/17-2/158TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 15 AWG Wire Size: 1.03 – 1.65 mm² Wire Size: 2048 – 3256 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 17 – 15 AWG 1.03 – 1.65 mm² 2048 – 3256 CMA | Ring Terminal | Part Number: 60752-2 | Internal Number: 60752-2 | TE Connectivity | TE Store |
Amvar Ring Is 2/17-2/158Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60752-2 | Newark Electronics |
Ring Tongue Terminal 15-17AWG 21.01mm 8.69mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60752-2?
Additional datasheets, footprints and schematics for 60752-2 are listed on our Part Details page. You can also find images and similar parts to 60752-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60752-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60752-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60752-2 fall under?
The 60752-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60752-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60752-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60752-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60752-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60752-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60752-2 often in real-time on the comparison pages.
What if I can't find stock of 60752-2?
You can fill out our help required form which you can use to request a quote for 60752-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.