Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
25,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
6,822
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .18 – .23in, 4.57 – 5.84mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Overall Length | 17.78mm, .7in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Faston Rec 18-14 Awg Tpbr |Amp Te Connectivity 60742-2 | Newark Electronics |
187 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Wire Size: 1624 – 4106 CMA Mating Tab Width: 4.75 mm Receptacle 18 – 14 AWG .82 – 2.08 mm² 1624 – 4106 CMA | Quick Disconnect | Part Number: 60742-2 | Internal Number: 60742-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-18AWG RCP 16.26mm 5.72mm Tin Strip | Avnet America |
FASTON .187 RECEPTACLE 18-14 AWG TPBR | TE Connectivity 60742-2 | RS Americas |
TE Connectivity - AMP FASTON 187 Push-On Terminal 2.08mm2 | Distrelec |
187 FAST REC 18-14 014TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60742-2?
Additional datasheets, footprints and schematics for 60742-2 are listed on our Part Details page. You can also find images and similar parts to 60742-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60742-2 fall under?
The 60742-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60742-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60742-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60742-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and RS Americas have stock available or on a lead time for 60742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60742-2 often in real-time on the comparison pages.
What if I can't find stock of 60742-2?
You can fill out our help required form which you can use to request a quote for 60742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.