60733-1 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

PIN .090 RECEPTACLE TPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
18,933
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now

Specifications

Plating Material Tin
Pin Diameter 2.28mm, .09in
Terminal Type Receptacle
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Overall Length .66in, 16.76mm
Wire Size .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA
Material Thickness .45mm, .0178in
Barrel Inside Diameter 1.27mm, .05in
Wire Insulation Support Without
Heavy Duty No
Comment Corrugated serrations can be bent 90°.
Packaging Quantity 8000
Packaging Method Reel
Barrel Type Open Barrel
Insulated No
Wire/Cable Type Discrete Wire

Alternative Descriptions

PIN .090 RECEPTACLE TPPHBZ Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.28 mm Mating Pin Diameter: .09 in Wire Size: 20 – 16 AWG Wire Size: .5 – 1.3 mm² Receptacle 2.28 mm .09" 20 – 16 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60733-1 | Internal Number: 60733-1 | TE Connectivity | TE Store
.090 Pin Rec 20-16 .018Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 60733-1 | Newark Electronics
Crimp Terminal 16-20AWG F 16.76mm 5.97mm Tin Strip on Reel | Avnet America
PIN .090 RECEPTACLE TPPHBZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60733-1?

Additional datasheets, footprints and schematics for 60733-1 are listed on our Part Details page. You can also find images and similar parts to 60733-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60733-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60733-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60733-1 fall under?

The 60733-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 60733-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60733-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60733-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60733-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60733-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60733-1 often in real-time on the comparison pages.

What if I can't find stock of 60733-1?

You can fill out our help required form which you can use to request a quote for 60733-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay