Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Wire Insulation Diameter (Min) | .13in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2.08mm² |
Barrel Inside Diameter | 1.52mm, .06in, .15in, 3.81mm |
Overall Length | 19.05mm, .75in |
Wire Insulation Diameter | .13 – .18in, 3.3 – 4.57mm |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .138in, 3.51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Shape Description | Square Spade |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE TERMINAL 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.08 mm² Wire Size: 1624 – 4106 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 18 – 14 AWG .8 – 2.08 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 60725-1 | Internal Number: 60725-1 | TE Connectivity | TE Store |
Spade Is 18-14 #6 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60725-1 | Newark Electronics |
Spring Spade Terminal 14-18AWG 16.69mm 6.89mm Tin Strip | Avnet America |
SPADE TERMINAL 18-14 AWG TPBR | Farnell |
SPADE IS 18-14 #6 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60725-1?
Additional datasheets, footprints and schematics for 60725-1 are listed on our Part Details page. You can also find images and similar parts to 60725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60725-1 fall under?
The 60725-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60725-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60725-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 60725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60725-1 often in real-time on the comparison pages.
What if I can't find stock of 60725-1?
You can fill out our help required form which you can use to request a quote for 60725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.