Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AM-2-A,
6-1199054-5 |
Dimensions | 2.56 x 3.25 (Excluding Leads)in |
---|---|
Load Rating (Ballast) | 1800VA |
Voltage Rating | 120 – 480VAC |
Housing Material | Thermal-Set Phenolic Base with Protective Cast Aluminum Housing |
UL Rating | UL Recognized Component |
Standards | ANSI C136.10, NEMA |
CSA Certified | cUL Recognized Component |
Mounting Style | Bracket (Included) |
Application | Locking type receptacle. |
Wire Leads | 6 in, 14 AWG, Rated 105°C |
Product Use | Long-life & weatherproof locking type receptacle designed specifically for street, roadway & outdoor lighting applications. |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, AMERICAS, EMEA, ASIA |
Technology | Receptacle |
Product Family | AM Series |
ALR-AM-2-A | TE Connectivity 607196-000 | RS Americas |
Where can I find additional details, specifications and documents for a 607196-000?
Additional datasheets, footprints and schematics for 607196-000 are listed on our Part Details page. You can also find images and similar parts to 607196-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 607196-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 607196-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 607196-000 fall under?
The 607196-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 607196-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 607196-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 607196-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 607196-000 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 607196-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 607196-000 often in real-time on the comparison pages.
What if I can't find stock of 607196-000?
You can fill out our help required form which you can use to request a quote for 607196-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.