Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
40,000
in stock
|
Buy Now | |
Heilind Electronics
from US$539.03
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$539.03
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Underplating Material | Brass |
Terminal Orientation | Straight |
PCB Hole Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required., Two dimples inside (0.13 [.005] high). |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Support Style | Open Barrel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Edge Term Is 20-18 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60704-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG 12.24mm 4.06mm Tin Strip | Avnet America |
Special Order: AMP EDGE TERM IS 20-18 016TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 3.68 mm PCB Hole Diameter: .145 in Receptacle 1.57 mm .062" 3.68 mm | PCB Terminal | Part Number: 60704-1 | Internal Number: 60704-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 60704-1?
Additional datasheets, footprints and schematics for 60704-1 are listed on our Part Details page. You can also find images and similar parts to 60704-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60704-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60704-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60704-1 fall under?
The 60704-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60704-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60704-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60704-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60704-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 60704-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60704-1 often in real-time on the comparison pages.
What if I can't find stock of 60704-1?
You can fill out our help required form which you can use to request a quote for 60704-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.