Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
40,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
29,550
in stock
|
Buy Now | |
element14
from US$0.23
|
29,500
in stock
|
Buy Now | |
Farnell
from US$0.17
|
29,500
in stock
|
Buy Now | |
TE Store
from US$0.17
|
13,859
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
13,500
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Overall Length | 1.107in, 28.11mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Locking Lance Height | .065in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FF TAB 14-10 TPBR | Heilind Electronics |
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 60701-1 | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP | element14 |
FF 250 TAB 14-10AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 60701-1 | Internal Number: 60701-1 | TE Connectivity | TE Store |
Fastin-Faston Contact,tab,2.00-6.00mm² | RS |
FASTIN-FASTON .250 Series Crimp Tab Terminal 6.35x0.81mm 14 to 10 AWG Tin Plated | TE Connectivity 60701-1 | RS Americas |
FASTIN-Faston 14-10 AWG Insulation Support Crimp Tab Contact | Future Electronics |
Quick Disconnect Terminal 10-14AWG M 28.07mm 6.35mm Tin Strip | Avnet America |
Fastin-Faston Terminal, 6.35 mm width, .81 mm thick, 4.32 mm diameter, 14-10 AWG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5.26mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60701-1?
Additional datasheets, footprints and schematics for 60701-1 are listed on our Part Details page. You can also find images and similar parts to 60701-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60701-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60701-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60701-1 fall under?
The 60701-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60701-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60701-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60701-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60701-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 60701-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60701-1 often in real-time on the comparison pages.
What if I can't find stock of 60701-1?
You can fill out our help required form which you can use to request a quote for 60701-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.