Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter (Min) | .08in |
Tongue Thickness | .02in, .51mm |
Barrel Inside Diameter | 2.54mm, .1in, 1.27mm, .05in |
Overall Length | 24.89mm, .98in |
Wire Insulation Diameter | 2.03 – 3.05mm, .08 – .12in |
Wire Insulation Diameter (Max) | 3.048mm, .12in |
Stud Diameter | 3.51mm, .137943in, .13in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Stud Size | M6 |
Insulated | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Is 20-16 265 020Br Rohs Compliant: Yes |Amp Te Connectivity 60700-3 | Newark Electronics |
16-20 AWG 24.94 mm 1/4 Stud Non-Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-20AWG 24.94mm 11.89mm Strip | Avnet America |
RING CRIMP 20-16 AWG BR | Boersig |
RING IS 20-16 265 020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60700-3?
Additional datasheets, footprints and schematics for 60700-3 are listed on our Part Details page. You can also find images and similar parts to 60700-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60700-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60700-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60700-3 fall under?
The 60700-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60700-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60700-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60700-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60700-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 60700-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60700-3 often in real-time on the comparison pages.
What if I can't find stock of 60700-3?
You can fill out our help required form which you can use to request a quote for 60700-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.